"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
BOARD-BOARD CONNECTOR HEADER 20 POSITION, 2ROW; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-1113-5-ND | 69K7344 |
| Product Name | Headers, Male Pins | Board-Board Connector Header 20 Position, 2Row; Connector Systems Harwin |
| Connector Type | Header Connector; Plug | Board to Board Connector; Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 800 volts |