The Board-Board Connector Header, 4Way, 2Row, part number 69K7339, is designed for low voltage applications in high packing density electronic equipment. It features a 2mm pitch and is suitable for board-to-board and wire-to-board connections. The connector is available with through-hole termination and is RoHS compliant. It supports a maximum current of 3.3A per contact at 25°C and has a working voltage of 800V DC or AC Peak. The connector is polarized to prevent mis-matching and can be equipped with a latching feature or jackscrews for secure engagement. It is constructed to withstand environmental conditions ranging from -55°C to +125°C and is tested for vibration and shock resistance. This product is suitable for engineers looking for reliable and robust interconnection solutions in their designs.
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
BOARD-BOARD CONNECTOR HEADER, 4WAY, 2ROW; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-1105-5-ND | 69K7339 |
| Product Name | Headers, Male Pins | Board-Board Connector Header, 4Way, 2Row; Connector Systems Harwin |
| Connector Type | Header Connector; Plug | Board to Board Connector; Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 800 volts |