HARWIN 4 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8450445

Description
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8450445 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8450445
4 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8450445
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 4 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 4 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-8450445-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-8450445-ND
Free Hanging, Panel Mount M80-8450445-ND
4 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

4 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
4 Pos. Female Sil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 76X0087 - Newark, An Avnet Company
Chicago, IL, United States
4 Pos. Female Sil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
76X0087
4 Pos. Female Sil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 76X0087
4 Pos. Female SIL 24-28AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

4 Pos. Female SIL 24-28AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8450445 M80-8450445-ND 76X0087
Product Name 4 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 4 Pos. Female Sil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCB Headers - 1224741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
6+3 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F1-00-000-03-327 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details