HARWIN 2 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8450245

Description
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8450245 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8450245
2 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches M80-8450245
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 2 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-8450245-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-8450245-ND
Free Hanging, Panel Mount M80-8450245-ND
2 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

2 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
2 Pos. Female Sil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 34R9771 - Newark, An Avnet Company
Chicago, IL, United States
2 Pos. Female Sil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
34R9771
2 Pos. Female Sil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 34R9771
2 Pos. Female SIL 24-28AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

2 Pos. Female SIL 24-28AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8450245 M80-8450245-ND 34R9771
Product Name 2 Pos. Female SIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 2 Pos. Female Sil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-0515-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-3204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers