HARWIN 17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8443445

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8443445 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8443445
17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8443445
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 34 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-8443445-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-8443445-ND
Free Hanging, Panel Mount M80-8443445-ND
34 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

34 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-8443445 M80-8443445-ND
Product Name 17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details