HARWIN 17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8443442

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 34 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 34 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8443442 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8443442
17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8443442
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 34 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 34 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-8443442-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-8443442-ND
Free Hanging, Panel Mount 952-M80-8443442-ND
34 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

34 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
17+17 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Harwin - 47AK6776 - Newark, An Avnet Company
Chicago, IL, United States
17+17 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Harwin
47AK6776
17+17 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Harwin 47AK6776
17+17 POS. FEMALE DIL 24-28AWG CABLE CONN. KIT FOR LATCHES

17+17 POS. FEMALE DIL 24-28AWG CABLE CONN. KIT FOR LATCHES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8443442 952-M80-8443442-ND 47AK6776
Product Name 17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 17+17 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data