HARWIN 13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8442645

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8442645 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8442645
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8442645
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 26 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-8442645-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-8442645-ND
Free Hanging, Panel Mount M80-8442645-ND
26 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

26 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 76X0085 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
76X0085
13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 76X0085
13+13 Pos. Female DIL 24-28AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

13+13 Pos. Female DIL 24-28AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8442645 M80-8442645-ND 76X0085
Product Name 13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-03-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details