HARWIN 9+9 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8441845

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 18 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 18 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8441845 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8441845
9+9 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8441845
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 18 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 18 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3078-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3078-ND
Free Hanging, Panel Mount 952-3078-ND
18 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

18 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
9+9 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 76X0084 - Newark, An Avnet Company
Chicago, IL, United States
9+9 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
76X0084
9+9 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 76X0084
9+9 Pos. Female DIL 24-28AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

9+9 Pos. Female DIL 24-28AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8441845 952-3078-ND 76X0084
Product Name 9+9 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 9+9 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Connectors - 113899P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details