HARWIN 7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8441445

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8441445 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8441445
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8441445
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 14 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-8441445-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-8441445-ND
Free Hanging, Panel Mount M80-8441445-ND
14 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

14 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
7+7 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 72R4549 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
72R4549
7+7 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 72R4549
7+7 Pos. Female DIL 24-28AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

7+7 Pos. Female DIL 24-28AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8441445 M80-8441445-ND 72R4549
Product Name 7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 7+7 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products