Harwin Plc 7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8441442

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 14 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 14 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8441442 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8441442
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8441442
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 14 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 14 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-8441442
Product Name 7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-06-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
2+4 Pos. Female Receptacle Straight Cable Housing, Hex Socket Jackscrews - M80-263F202-04-00 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
View Details
10 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-10-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
4 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-04-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers