HARWIN 4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8440845

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8440845 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8440845
4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8440845
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 8 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2947-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2947-ND
Free Hanging, Panel Mount 952-2947-ND
8 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

8 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
4+4 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 76X0082 - Newark, An Avnet Company
Chicago, IL, United States
4+4 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
76X0082
4+4 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 76X0082
4+4 Pos. Female DIL 24-28AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

4+4 Pos. Female DIL 24-28AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8440845 952-2947-ND 76X0082
Product Name 4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 4+4 Pos. Female Dil 24-28Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details