Harwin Plc 2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8440442

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 4 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 4 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches - M80-8440442 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches
M80-8440442
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches M80-8440442
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 4 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 4 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-8440442-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-8440442-ND
Free Hanging, Panel Mount 952-M80-8440442-ND
2+2 POS. FEMALE DIL 24-28AWG CAB

2+2 POS. FEMALE DIL 24-28AWG CAB

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-8440442 952-M80-8440442-ND
Product Name 2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Female Receptacle Straight Cable Housing, Hex Socket Jackscrews - M80-263F202-04-00 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
View Details
5 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
2 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
3 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-03-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details