"Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)"
3 Pos. Male SIL Horizontal Throughboard Conn. Latches RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8420345 | M80-8420345-ND | 76Y4860 |
| Product Name | 3 Pos. Male SIL Horizontal Throughboard Conn. Latches | Headers, Male Pins | 3 Pos. Male Sil Horizontal Throughboard Conn. Latches Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 3 # | 3 # |