HARWIN 2 Pos. Male SIL Horizontal Throughboard Conn. Latches M80-8420245

Description
Single Row, 2 x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 2 x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male SIL Horizontal Throughboard Conn. Latches - M80-8420245 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male SIL Horizontal Throughboard Conn. Latches
M80-8420245
2 Pos. Male SIL Horizontal Throughboard Conn. Latches M80-8420245
Single Row, 2 x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 2 x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8420245-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8420245-ND
Headers, Male Pins M80-8420245-ND
"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
2 Pos. Male Sil Horizontal Throughboard Conn. Latches Rohs Compliant Harwin - 79R6978 - Newark, An Avnet Company
Chicago, IL, United States
2 Pos. Male Sil Horizontal Throughboard Conn. Latches Rohs Compliant Harwin
79R6978
2 Pos. Male Sil Horizontal Throughboard Conn. Latches Rohs Compliant Harwin 79R6978
2 Pos. Male SIL Horizontal Throughboard Conn. Latches RoHS Compliant: Yes

2 Pos. Male SIL Horizontal Throughboard Conn. Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8420245 M80-8420245-ND 79R6978
Product Name 2 Pos. Male SIL Horizontal Throughboard Conn. Latches Headers, Male Pins 2 Pos. Male Sil Horizontal Throughboard Conn. Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details