"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"
BOARD-BOARD CONNECTOR HEADER, 2 POSITION, 1ROW; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8420242 | 952-1076-5-ND | 69K7319 |
| Product Name | 2 Pos. Male SIL Horizontal Throughboard Conn. Latches | Headers, Male Pins | Board-Board Connector Header, 2 Position, 1Row; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 2 # | 2 # |