HARWIN 9+9 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8411842

Description
Double Row, 18 (9+9) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 18 (9+9) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Male DIL Horizontal Throughboard Conn. No Latches - M80-8411842 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Male DIL Horizontal Throughboard Conn. No Latches
M80-8411842
9+9 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8411842
Double Row, 18 (9+9) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 18 (9+9) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1123-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1123-5-ND
Headers, Male Pins 952-1123-5-ND
"Connector Header Through Hole, Right Angle 18 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 18 position 0.079"" (2.00mm)"

Buy Now Datasheet
9+9 Pos. Male Dil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin - 71K8636 - Newark, An Avnet Company
Chicago, IL, United States
9+9 Pos. Male Dil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin
71K8636
9+9 Pos. Male Dil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin 71K8636
9+9 Pos. Male DIL Horizontal Throughboard Conn. No Latches RoHS Compliant: Yes

9+9 Pos. Male DIL Horizontal Throughboard Conn. No Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8411842 952-1123-5-ND 71K8636
Product Name 9+9 Pos. Male DIL Horizontal Throughboard Conn. No Latches Headers, Male Pins 9+9 Pos. Male Dil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 18 # 18 #
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A98252-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCN-ML4G-S-01 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1353-1-ND - DigiKey
Specs
Mounting Through Hole
View Details