"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"
8+8 Pos. Male DIL Horizontal Throug RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8411642 | 952-1122-5-ND | 71K8635 |
| Product Name | 8+8 Pos. Male DIL Horizontal Throughboard Conn. No Latches | Headers, Male Pins | 8+8 Pos. Male Dil Horizontal Throug Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 16 # | 16 # |