HARWIN 7+7 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8411442

Description
Double Row, 14 (7+7) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 14 (7+7) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Horizontal Throughboard Conn. No Latches - M80-8411442 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Horizontal Throughboard Conn. No Latches
M80-8411442
7+7 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8411442
Double Row, 14 (7+7) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 14 (7+7) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1121-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1121-5-ND
Headers, Male Pins 952-1121-5-ND
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Plug, 14 Position, 2Row, 2Mm; Connector Systems Harwin - 97K6371 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 14 Position, 2Row, 2Mm; Connector Systems Harwin
97K6371
Connector, Plug, 14 Position, 2Row, 2Mm; Connector Systems Harwin 97K6371
CONNECTOR, PLUG, 14 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, PLUG, 14 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8411442 952-1121-5-ND 97K6371
Product Name 7+7 Pos. Male DIL Horizontal Throughboard Conn. No Latches Headers, Male Pins Connector, Plug, 14 Position, 2Row, 2Mm; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26718-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22051-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
PCB Connectors - NCS-FB-B30 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-11154-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details