HARWIN Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-8411245

Description
CONN HEADER R/A 12POS 2MM
Description
CONN HEADER R/A 12POS 2MM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
M80-8411245
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-8411245
CONN HEADER R/A 12POS 2MM

CONN HEADER R/A 12POS 2MM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Electrical Connectors
Product Number M80-8411245
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details