"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
5+5 Pos. Male DIL Horizontal Throughboard Conn. No Latches RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8411045 | M80-8411045-ND | 76Y4857 |
| Product Name | 5+5 Pos. Male DIL Horizontal Throughboard Conn. No Latches | Headers, Male Pins | 5+5 Pos. Male Dil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 10 # | 10 # |