HARWIN 5+5 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8411042

Description
Double Row, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Horizontal Throughboard Conn. No Latches - M80-8411042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Horizontal Throughboard Conn. No Latches
M80-8411042
5+5 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8411042
Double Row, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1119-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1119-5-ND
Headers, Male Pins 952-1119-5-ND
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-8411042 952-1119-5-ND
Product Name 5+5 Pos. Male DIL Horizontal Throughboard Conn. No Latches Headers, Male Pins
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1583-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1731062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details