HARWIN 4+4 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8410842

Description
Double Row, 8 (4+4) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 8 (4+4) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL Horizontal Throughboard Conn. No Latches - M80-8410842 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL Horizontal Throughboard Conn. No Latches
M80-8410842
4+4 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8410842
Double Row, 8 (4+4) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 8 (4+4) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1118-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1118-5-ND
Headers, Male Pins 952-1118-5-ND
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Plug, 8 Position, 2Row, 2Mm; Connector Systems Harwin - 97K6368 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 8 Position, 2Row, 2Mm; Connector Systems Harwin
97K6368
Connector, Plug, 8 Position, 2Row, 2Mm; Connector Systems Harwin 97K6368
CONNECTOR, PLUG, 8 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Datamate L-Tek M80 Series RoHS Compliant: Yes

CONNECTOR, PLUG, 8 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Datamate L-Tek M80 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8410842 952-1118-5-ND 97K6368
Product Name 4+4 Pos. Male DIL Horizontal Throughboard Conn. No Latches Headers, Male Pins Connector, Plug, 8 Position, 2Row, 2Mm; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1212-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A50018-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10703206ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details