HARWIN 3+3 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8410645

Description
Double Row, 6 (3+3) x 3mm PC Tail contacts - Gold finish on contact area and termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 6 (3+3) x 3mm PC Tail contacts - Gold finish on contact area and termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Horizontal Throughboard Conn. No Latches - M80-8410645 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Horizontal Throughboard Conn. No Latches
M80-8410645
3+3 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8410645
Double Row, 6 (3+3) x 3mm PC Tail contacts - Gold finish on contact area and termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 6 (3+3) x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8410645-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8410645-ND
Headers, Male Pins M80-8410645-ND
"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-8410645 M80-8410645-ND
Product Name 3+3 Pos. Male DIL Horizontal Throughboard Conn. No Latches Headers, Male Pins
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Unlock Full Specs
to access all available technical data