"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"
CONNECTOR, PLUG, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8410642 | 952-1117-5-ND | 51R6937 |
| Product Name | 3+3 Pos. Male DIL Horizontal Throughboard Conn. No Latches | Headers, Male Pins | Connector, Plug, 6Pos, 2Row, 2Mm; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 6 # | 6 # |