HARWIN 2+2 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8410442

Description
Double Row, 4 (2+2) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4 (2+2) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL Horizontal Throughboard Conn. No Latches - M80-8410442 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL Horizontal Throughboard Conn. No Latches
M80-8410442
2+2 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8410442
Double Row, 4 (2+2) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 4 (2+2) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1116-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1116-5-ND
Headers, Male Pins 952-1116-5-ND
"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
2+2 Pos. Male Dil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin - 71K8629 - Newark, An Avnet Company
Chicago, IL, United States
2+2 Pos. Male Dil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin
71K8629
2+2 Pos. Male Dil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin 71K8629
2+2 Pos. Male DIL Horizontal Throughboard Conn. No Latches RoHS Compliant: Yes

2+2 Pos. Male DIL Horizontal Throughboard Conn. No Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8410442 952-1116-5-ND 71K8629
Product Name 2+2 Pos. Male DIL Horizontal Throughboard Conn. No Latches Headers, Male Pins 2+2 Pos. Male Dil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Unlock Full Specs
to access all available technical data