HARWIN 22 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-8402245

Description
Single Row female connector, 22 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row female connector, 22 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 Pos. Female SIL Vertical Throughboard Conn. for Latches - M80-8402245 - Harwin Plc
Portsmouth, United Kingdom
22 Pos. Female SIL Vertical Throughboard Conn. for Latches
M80-8402245
22 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-8402245
Single Row female connector, 22 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row female connector, 22 x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-8402245-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-8402245-ND
Headers, Receptacles, Female Sockets M80-8402245-ND
"22 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"22 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Header Connector,pcb Mount,plug,22 Contacts,skt,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin - 71K8628 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,22 Contacts,skt,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin
71K8628
Header Connector,pcb Mount,plug,22 Contacts,skt,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin 71K8628
Header Connector,PCB Mount,PLUG,22 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes

Header Connector,PCB Mount,PLUG,22 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-8402245
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-8402245
CONN RCPT 22POS 0.079 GOLD PCB

CONN RCPT 22POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-8402245 M80-8402245-ND 71K8628 M80-8402245
Product Name 22 Pos. Female SIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Header Connector,pcb Mount,plug,22 Contacts,skt,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 22 # 22 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data