"17 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONNECTOR, RECEPTACLE, 17POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:17Contacts;
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8401742 | 952-2942-ND | 56AC6250 |
| Product Name | 17 Pos. Female SIL Vertical Throughboard Conn. for Latches | Headers, Receptacles, Female Sockets | Connector, Receptacle, 17Pos, 1Row, 2Mm; Pitch Spacing Harwin |
| Gender | Female / Jack | ||
| Current Rating | 3.3 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 17 # | 17 # |