"7 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Header Connector,PCB Mount,PLUG,7 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8400745 | 952-2243-ND | 71K8624 |
| Product Name | 7 Pos. Female SIL Vertical Throughboard Conn. for Latches | Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,7 Contacts,skt,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin |
| Gender | Female / Jack | ||
| Current Rating | 3.3 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 7 # | 7 # |