HARWIN 5 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-8400545

Description
Single Row female connector, 5 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row female connector, 5 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Pos. Female SIL Vertical Throughboard Conn. for Latches - M80-8400545 - Harwin Plc
Portsmouth, United Kingdom
5 Pos. Female SIL Vertical Throughboard Conn. for Latches
M80-8400545
5 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-8400545
Single Row female connector, 5 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row female connector, 5 x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-2241-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2241-ND
Headers, Receptacles, Female Sockets 952-2241-ND
"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M80-8400545 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-8400545
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-8400545
CONN RCPT 5POS 0.079 GOLD PCB

CONN RCPT 5POS 0.079 GOLD PCB

Supplier's Site
Header Connector,pcb Mount,plug,5 Contacts,skt,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin - 71K8620 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,5 Contacts,skt,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin
71K8620
Header Connector,pcb Mount,plug,5 Contacts,skt,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin 71K8620
Header Connector,PCB Mount,PLUG,5 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes

Header Connector,PCB Mount,PLUG,5 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-8400545 952-2241-ND M80-8400545 71K8620
Product Name 5 Pos. Female SIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header Connector,pcb Mount,plug,5 Contacts,skt,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 5 # 5 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data