"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 5POS 0.079 GOLD PCB
Wire-To-Board Connector, Single In Line, Datamate L-Tek M80 Series, Solder, Receptacle, 5, 2 mm RoHS Compliant: Yes
| Harwin Plc | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8400542 | 952-2939-ND | M80-8400542 | 51R6932 |
| Product Name | 5 Pos. Female SIL Vertical Throughboard Conn. for Latches | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Wire-To-Board Connector, Single In Line, Datamate L-Tek M80 Series, Solder, Receptacle, 5, 2 Mm Rohs Compliant Harwin |
| Gender | Female / Jack | |||
| Current Rating | 3.3 amps | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 5 # | 5 # | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |