"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Board-To-Board Connector, Vertical, Datamate L-Tek M80 Series, Through Hole, Receptacle, 4, 2 mm RoHS Compliant: Yes
CONN RCPT 4POS 0.079 GOLD PCB
| Harwin Plc | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8400445 | 952-2240-ND | 97K6363 | M80-8400445 |
| Product Name | 4 Pos. Female SIL Vertical Throughboard Conn. for Latches | Headers, Receptacles, Female Sockets | Board-To-Board Connector, Vertical, Datamate L-Tek M80 Series, Through Hole, Receptacle, 4, 2 Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |||
| Current Rating | 3.3 amps | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 4 # | 4 # | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |