HARWIN 4 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-8400442

Description
Single Row female connector, 4 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row female connector, 4 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Female SIL Vertical Throughboard Conn. for Latches - M80-8400442 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Female SIL Vertical Throughboard Conn. for Latches
M80-8400442
4 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-8400442
Single Row female connector, 4 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Single Row female connector, 4 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-2239-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2239-ND
Headers, Receptacles, Female Sockets 952-2239-ND
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Header Connector,pcb Mount,plug,4 Contacts,skt,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin - 71K8617 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,4 Contacts,skt,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin
71K8617
Header Connector,pcb Mount,plug,4 Contacts,skt,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin 71K8617
Header Connector,PCB Mount,PLUG,4 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes

Header Connector,PCB Mount,PLUG,4 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8400442 952-2239-ND 71K8617
Product Name 4 Pos. Female SIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Header Connector,pcb Mount,plug,4 Contacts,skt,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Unlock Full Specs
to access all available technical data