HARWIN 3 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-8400342

Description
Single Row female connector, 3 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row female connector, 3 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Female SIL Vertical Throughboard Conn. for Latches - M80-8400342 - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Female SIL Vertical Throughboard Conn. for Latches
M80-8400342
3 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-8400342
Single Row female connector, 3 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row female connector, 3 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-2237-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2237-ND
Headers, Receptacles, Female Sockets 952-2237-ND
"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Wire-To-Board Connector, Single In Line, Datamate L-Tek M80 Series, Solder, Receptacle, 3, 2 Mm Rohs Compliant Harwin - 51R6930 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Single In Line, Datamate L-Tek M80 Series, Solder, Receptacle, 3, 2 Mm Rohs Compliant Harwin
51R6930
Wire-To-Board Connector, Single In Line, Datamate L-Tek M80 Series, Solder, Receptacle, 3, 2 Mm Rohs Compliant Harwin 51R6930
Wire-To-Board Connector, Single In Line, Datamate L-Tek M80 Series, Solder, Receptacle, 3, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Single In Line, Datamate L-Tek M80 Series, Solder, Receptacle, 3, 2 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8400342 952-2237-ND 51R6930
Product Name 3 Pos. Female SIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Wire-To-Board Connector, Single In Line, Datamate L-Tek M80 Series, Solder, Receptacle, 3, 2 Mm Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1568260 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26760-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details