"2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Header Connector,PCB Mount,PLUG,2 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes
CONN RCPT 2POS 0.079 GOLD PCB
| Harwin Plc | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8400242 | 952-2235-ND | 71K8613 | M80-8400242 |
| Product Name | 2 Pos. Female SIL Vertical Throughboard Conn. for Latches | Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,2 Contacts,skt,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |||
| Current Rating | 3.3 amps | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 2 # | 2 # | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |