"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"
CONNECTOR, PLUG, 34 POSITION, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-1148-5-ND | 71K8611 |
| Product Name | Headers, Male Pins | Connector, Plug, 34 Position, 2Row, 2Mm; Connector Systems Harwin |
| Connector Type | Header Connector; Plug | Wire to Board Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 120 volts |