"Connector Header Surface Mount, Right Angle 7 position 0.079"" (2.00mm)"
7 WAY M H SIL SMT L-TEK UNLATCH ROHS COMPLIANT: YES
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8370742 | M80-8370742-ND | 76Y4854 |
| Product Name | 7 Pos. Male SIL Horizontal SMT Conn. No Latches | Headers, Male Pins | 7 Way M H Sil Smt L-Tek Unlatch Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 7 # | 7 # |