The M80-8360422 is a 4-position male SIL horizontal surface mount connector with locking latches, designed for secure connections in electronic applications. It features a current rating of 3.0A at 25°C and 2.2A at 85°C, with a working voltage of 800V AC/DC and a voltage proof of 1200V AC/DC. The connector is constructed from glass-filled PPS with a UL94V-0 rating for the moulding, and brass for the contacts, which are available with different finishes including gold and tin/lead options. The connector is rated for 500 mating cycles and operates within a temperature range of -55°C to +125°C. It is supplied with strain relief straps and requires tooling for separation after mating. This product is suitable for applications requiring reliable electrical performance and durability.
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
04 WAY M H SIL SMT L-TEK LATCH ROHS COMPLIANT: NO
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8360422 | M80-8360422-ND | 76Y4847 |
| Product Name | 4 Pos. Male SIL Horizontal SMT Conn. Latches | Headers, Male Pins | 04 Way M H Sil Smt L-Tek Latch Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 4 # | 4 # |