The M80-8282642P is a 13+13 position male DIL vertical surface mount connector featuring locking latches for secure mating. It is designed for use in applications requiring reliable connections and is packaged with pick and place caps for ease of assembly. The connector is constructed from G-F PPS UL94V-0 material for the moulding and phosphor bronze for the contacts, ensuring durability and performance. The contact finishes available include selective gold with tin/lead or 100% tin options, providing flexibility based on application requirements. The connector supports a total of 26 contacts and is suitable for various PCB layouts, with strain relief strap holes available for added stability.
"Connector Header Surface Mount 26 position 0.079"" (2.00mm)"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M80-8282642P | M80-8282642P-ND |
| Product Name | 13+13 Pos. Male DIL Vertical SMT Conn. Latches (P+P) | Headers, Male Pins |
| Gender | Male / Plug | |
| Current Rating | 3.3 amps | 2.2 amps |
| Contact Pitch | 2 mm (0.0787 inch) | |
| Number of Contacts | 26 # | 26 # |