HARWIN 10+10 Pos. Male DIL Vertical SMT Conn. Latches (P+P) M80-8282022P

Description
Double Row, 20 (10+10) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 20 (10+10) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Vertical SMT Conn. Latches (P+P) - M80-8282022P - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Vertical SMT Conn. Latches (P+P)
M80-8282022P
10+10 Pos. Male DIL Vertical SMT Conn. Latches (P+P) M80-8282022P
Double Row, 20 (10+10) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 20 (10+10) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches - tooling required to separate mated connectors. Packaged in tubes, with Pick & Place caps.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8282022P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8282022P-ND
Headers, Male Pins M80-8282022P-ND
"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
10+10 Pos. Male Dil Vertical Smt Conn. Latches (P+P) Rohs Compliant Harwin - 08N5312 - Newark, An Avnet Company
Chicago, IL, United States
10+10 Pos. Male Dil Vertical Smt Conn. Latches (P+P) Rohs Compliant Harwin
08N5312
10+10 Pos. Male Dil Vertical Smt Conn. Latches (P+P) Rohs Compliant Harwin 08N5312
10+10 Pos. Male DIL Vertical SMT Conn. Latches (P+P) RoHS Compliant: No

10+10 Pos. Male DIL Vertical SMT Conn. Latches (P+P) RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8282022P M80-8282022P-ND 08N5312
Product Name 10+10 Pos. Male DIL Vertical SMT Conn. Latches (P+P) Headers, Male Pins 10+10 Pos. Male Dil Vertical Smt Conn. Latches (P+P) Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Keystone Electronics Corp.
Specs
Termination Solder
View Details
4 suppliers
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26845-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.0 amps
View Details