"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"
CONN HEADER SMD 20POS 2MM
BOARD-BOARD CONN, HEADER, 20WAY, 2ROW; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8282022 | M80-8282022-ND | M80-8282022 | 56K2688 |
| Product Name | 10+10 Pos. Male DIL Vertical SMT Conn. Latches | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Board-Board Conn, Header, 20Way, 2Row; Connector Systems Harwin |
| Gender | Male / Plug | |||
| Current Rating | 3.3 amps | 2.2 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 20 # | 20 # | ||
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector; Wire to Board Connector |