"Connector Header Surface Mount 18 position 0.079"" (2.00mm)"
18 WAY MALE VERT SMT LATCHED ROHS COMPLIANT: YES
CONN HEADER SMD 18POS 2MM
| Harwin Plc | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8281842 | 952-1167-5-ND | 75M5032 | M80-8281842 |
| Product Name | 9+9 Pos. Male DIL Vertical SMT Conn. Latches | Headers, Male Pins | 18 Way Male Vert Smt Latched Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Gender | Male / Plug | |||
| Current Rating | 3.3 amps | 2.2 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 18 # | 18 # | ||
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |