HARWIN 8+8 Pos. Male DIL Vertical SMT Conn. Latches M80-8281622

Description
Double Row, 16 (8+8) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 16 (8+8) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Vertical SMT Conn. Latches - M80-8281622 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Vertical SMT Conn. Latches
M80-8281622
8+8 Pos. Male DIL Vertical SMT Conn. Latches M80-8281622
Double Row, 16 (8+8) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 16 (8+8) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches - tooling required to separate mated connectors. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8281622-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8281622-ND
Headers, Male Pins M80-8281622-ND
"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Conn, Header, 16Way, 2Row; Connector Systems Harwin - 56K2687 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 16Way, 2Row; Connector Systems Harwin
56K2687
Board-Board Conn, Header, 16Way, 2Row; Connector Systems Harwin 56K2687
BOARD-BOARD CONN, HEADER, 16WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:-; Contact Material:- RoHS Compliant: No

BOARD-BOARD CONN, HEADER, 16WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:-; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8281622 M80-8281622-ND 56K2687
Product Name 8+8 Pos. Male DIL Vertical SMT Conn. Latches Headers, Male Pins Board-Board Conn, Header, 16Way, 2Row; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 16 # 16 #
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Turret Connectors - 36-11307-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28410-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details