"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 12POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8281242 | 952-1164-5-ND | 97K6358 |
| Product Name | 6+6 Pos. Male DIL Vertical SMT Conn. Latches | Headers, Male Pins | Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 12 # | 12 # |