"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"
CONN HEADER SMD 12POS 2MM
| Harwin Plc | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8281222 | M80-8281222-ND | M80-8281222 |
| Product Name | 6+6 Pos. Male DIL Vertical SMT Conn. Latches | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | 2.2 amps |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 12 # | 12 # | |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |