"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
5+5 Pos. Male DIL Vertical SMT Conn. Latches (P+P) RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8281042P | M80-8281042P-ND | 11P0183 |
| Product Name | 5+5 Pos. Male DIL Vertical SMT Conn. Latches (P+P) | Headers, Male Pins | 5+5 Pos. Male Dil Vertical Smt Conn. Latches (P+P) Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 10 # | 10 # |