HARWIN 5+5 Pos. Male DIL Vertical SMT Conn. Latches M80-8281042

Description
Double Row, 10 (5+5) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 10 (5+5) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical SMT Conn. Latches - M80-8281042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical SMT Conn. Latches
M80-8281042
5+5 Pos. Male DIL Vertical SMT Conn. Latches M80-8281042
Double Row, 10 (5+5) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 10 (5+5) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination.
  • Locking latches - tooling required to separate mated connectors. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Singapore, Singapore
3A Electronic Connector
314-M80-8281042
3A Electronic Connector 314-M80-8281042
10 Pos 2mm RA Solder ST Header, Gold, 3A, 125C Product overview: M80-8281042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8281042 can be used for catalog matching and distributor lookup.

10 Pos 2mm RA Solder ST Header, Gold, 3A, 125C Product overview: M80-8281042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8281042 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 952-1163-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1163-5-ND
Headers, Male Pins 952-1163-5-ND
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin - 71K8601 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin
71K8601
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin 71K8601
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Shrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8281042 314-M80-8281042 952-1163-5-ND 71K8601
Product Name 5+5 Pos. Male DIL Vertical SMT Conn. Latches 3A Electronic Connector Headers, Male Pins Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin
Gender Male / Plug Male / Plug
Current Rating 3.3 amps 3.0 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Unlock Full Specs
to access all available technical data