The M80-8281022P is a 5+5 position male DIL vertical surface mount connector with locking latches, designed for secure mating. It features a double row of contacts and is available with various finishes, including selective gold and tin/lead options. The connector is constructed from G-F PPS UL94V-0 for the moulding and phosphor bronze for the contacts, ensuring durability and reliability. It is packaged in tubes and includes pick and place caps for ease of assembly. The connector is suitable for applications requiring a robust connection with a secure locking mechanism. For detailed specifications, engineers should refer to the component specification C005XX.
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
5+5 Pos. Male DIL Vertical SMT Conn. Latches (P+P) RoHS Compliant: No
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8281022P | M80-8281022P-ND | 25R6063 |
| Product Name | 5+5 Pos. Male DIL Vertical SMT Conn. Latches (P+P) | Headers, Male Pins | 5+5 Pos. Male Dil Vertical Smt Conn. Latches (P+P) Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 10 # | 10 # |