HARWIN 5+5 Pos. Male DIL Vertical SMT Conn. Latches M80-8281022

Description
Double Row, 10 (5+5) x Surface Mount contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 10 (5+5) x Surface Mount contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical SMT Conn. Latches - M80-8281022 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical SMT Conn. Latches
M80-8281022
5+5 Pos. Male DIL Vertical SMT Conn. Latches M80-8281022
Double Row, 10 (5+5) x Surface Mount contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 10 (5+5) x Surface Mount contacts – Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches – tooling required to separate mated connectors. Packaged in tubes.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2938-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2938-ND
Headers, Male Pins 952-2938-ND
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Harwin - 67H8616 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Harwin
67H8616
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Harwin 67H8616
BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:-; Contact Material:- RoHS Compliant: No

BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:-; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8281022 952-2938-ND 67H8616
Product Name 5+5 Pos. Male DIL Vertical SMT Conn. Latches Headers, Male Pins Board-Board Conn, Header, 10Way, 2Row; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Unlock Full Specs
to access all available technical data