"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
4+4 Pos. Male DIL Vertical SMT Conn. Latches (P+P) RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8280842P | M80-8280842P-ND | 76Y4825 |
| Product Name | 4+4 Pos. Male DIL Vertical SMT Conn. Latches (P+P) | Headers, Male Pins | 4+4 Pos. Male Dil Vertical Smt Conn. Latches (P+P) Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 8 # | 8 # |