"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
CONNECTOR, PLUG, 6 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa
Board-To-Board Connector, with Friction Latch, Datamate L-Tek M80 Series, Surface Mount, Plug, 6 RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8280642 | 952-1161-5-ND | 71K8599 | 96M8282 |
| Product Name | 3+3 Pos. Male DIL Vertical SMT Conn. Latches | Headers, Male Pins | Connector, Plug, 6 Position, 2Row, 2Mm; Connector Systems Harwin | Board-To-Board Connector, With Friction Latch, Datamate L-Tek M80 Series, Surface Mount, Plug, 6 Rohs Compliant Harwin |
| Gender | Male / Plug | |||
| Current Rating | 3.3 amps | 2.2 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 6 # | 6 # |